TE Connectivity Connector Strain Relief 1-745508-0

Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 14.22 - 15.24 MM  [.56 - .6 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 14.22 - 15.24 MM  [.56 - .6 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-745508-0 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-745508-0
Connector Strain Relief 1-745508-0
Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 14.22 - 15.24 MM  [.56 - .6 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Dimensions


  • Compatible Cable Diameter Range : 14.22 - 15.24 MM  [.56 - .6 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 5, 4
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1-745508-0
Product Name Connector Strain Relief
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1546349-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers
Connector Strain Relief - 1-2308349-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers