TE Connectivity Single Phase Filters 1-6609021-3

Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609021-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609021-3
Single Phase Filters 1-6609021-3
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM1321-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1321-ND
Power Line Filter Modules CCM1321-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609021-3 CCM1321-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1320-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
IEC Filters - 2660145 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Single Phase Filters - 1609042-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 60 amps
View Details
3 suppliers