TE Connectivity Ribbon & Flat Cable 1-57013-2

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 72 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 45.72 MM  [1.8 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 100 Electrical Characteristics Capacitance : 62.99 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 72 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 45.72 MM  [1.8 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 100 Electrical Characteristics Capacitance : 62.99 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-57013-2 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-57013-2
Ribbon & Flat Cable 1-57013-2
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 72 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 45.72 MM  [1.8 INCH ] Ribbon & Flat Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 100 Electrical Characteristics Capacitance : 62.99 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Solid Bare Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 72
  • Number of Strands : 1

Dimensions


  • Cable Insulation Height : .64 MM  [.025 INCH ]
  • Cable Insulation Width : 45.72 MM  [1.8 INCH ]
  • Ribbon & Flat Cable Length : 152.4 M  [500 FT ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100

Electrical Characteristics


  • Capacitance : 62.99 PFM  [19.2 PFF ]
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 80
  • Propagation Delay : 1.55 ns/ft
  • Ribbon & Flat Cable Voltage Rating (V) : 150

Housing Features


  • Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL Listing : AWM Style 2678

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 152.39 M  [500 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6
  • Cross Talk (Near End) (PCT) : 4

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1-57013-2
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2820335-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity - 31M5014 - Newark, An Avnet Company
Specs
Product Category Cable Assembly
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Number of Conductors 15 #
View Details
Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers
High Speed I/O Cable Assemblies - 2405870-2 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers