TE Connectivity Ribbon & Flat Cable 1-57131-7

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 40 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 72.1 Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 40 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 72.1 Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-57131-7 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-57131-7
Ribbon & Flat Cable 1-57131-7
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 40 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 72.1 Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 40
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .69 MM  [.027 INCH ]
  • Cable Insulation Width : 25.4 MM  [1 INCH ]
  • Cable Length : 30.48 M  [100 FT ]
  • Strand Size (AWG) : 38
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance (PFM) : 72.1
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 66
  • Propagation Delay : 1.55 ns/ft
  • Voltage Rating (V) : 150

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E47891
  • UL Listing : AWM Style 2678

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [100 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4.5
  • Cross Talk (Near End) (PCT) : 2.8

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now
Cable Assembly - 472-1-57131-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
472-1-57131-7
Cable Assembly 472-1-57131-7
CBL RIBN 40X30 Product overview: 1-57131-7 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-1-57131-7 can be used for catalog matching and distributor lookup.

CBL RIBN 40X30 Product overview: 1-57131-7 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 472-1-57131-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD.
Product Category Flat Cables Cable Assemblies
Product Number 1-57131-7 472-1-57131-7
Product Name Ribbon & Flat Cable Cable Assembly
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 40 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405419-4 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
RF Cable Assemblies - 1064533-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers