TE Connectivity Flat Flex Ribbon Jumpers, Cables 2205031-1

Description
"10 Position Flexstrip Cable 0.100"" (2.54mm) 10.5"" (266.7mm)"
Request a Quote Datasheet
Description
"10 Position Flexstrip Cable 0.100"" (2.54mm) 10.5"" (266.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 2205031-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2205031-1-ND
Flat Flex Ribbon Jumpers, Cables 2205031-1-ND
"10 Position Flexstrip Cable 0.100"" (2.54mm) 10.5"" (266.7mm)"

"10 Position Flexstrip Cable 0.100"" (2.54mm) 10.5"" (266.7mm)"

Buy Now Datasheet
Flat Cables - 2205031-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2205031-1
Flat Cables 2205031-1
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
2205031-1
Flat Cables 2205031-1
Flat Cables

Flat Cables

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 2205031-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
2205031-1
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 2205031-1
CABLE FLXSTRP 10POS 2.54MM 10.5"

CABLE FLXSTRP 10POS 2.54MM 10.5"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205031-1-ND 2205031-1 2205031-1 2205031-1
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 1828573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details