TE Connectivity SDL Connectors 1-520424-3

Description
Body Features Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [1.14 - 1.27 INCH , .045 - .05 INCH ] Wire Size (MMSQ) : .205, .12 - .15 Wire Size (AWG) : 24, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) PCB Mount Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [1.14 - 1.27 INCH , .045 - .05 INCH ] Wire Size (MMSQ) : .205, .12 - .15 Wire Size (AWG) : 24, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) PCB Mount Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 1-520424-3 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
1-520424-3
SDL Connectors 1-520424-3
Body Features Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [1.14 - 1.27 INCH , .045 - .05 INCH ] Wire Size (MMSQ) : .205, .12 - .15 Wire Size (AWG) : 24, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) PCB Mount Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Carbon Steel
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [1.14 - 1.27 INCH , .045 - .05 INCH ]
  • Wire Size (MMSQ) : .205, .12 - .15
  • Wire Size (AWG) : 24, 26

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • PCB Mount Retention : Without
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-520424-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-520424-3
Modular Connectors / Ethernet Connectors 1-520424-3
8 SDL RND PLUG ASSY 50 SERIES

8 SDL RND PLUG ASSY 50 SERIES

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-520424-3
Modular Connectors / Ethernet Connectors 1-520424-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1-520424-3-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1-520424-3-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1-520424-3-ND
SDL, Plug Modular Connector 8 Positions Position Unshielded Crimp

SDL, Plug Modular Connector 8 Positions Position Unshielded Crimp

Buy Now Datasheet
8 Sdl Rnd Plug Assy 50 Series Amp - Te Connectivity - 41AJ0913 - Newark, An Avnet Company
Chicago, IL, United States
8 Sdl Rnd Plug Assy 50 Series Amp - Te Connectivity
41AJ0913
8 Sdl Rnd Plug Assy 50 Series Amp - Te Connectivity 41AJ0913
8 SDL RND PLUG ASSY 50 SERIES

8 SDL RND PLUG ASSY 50 SERIES

Supplier's Site
Modular Connectors / Ethernet Connectors - 1-520424-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-520424-3
Modular Connectors / Ethernet Connectors 1-520424-3
Modular Connectors / Ethernet Connectors 8 RND PLUG ASSY 50 SERIES

Modular Connectors / Ethernet Connectors 8 RND PLUG ASSY 50 SERIES

Buy Now Datasheet
Modular Connector Plugs - 1-520424-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1-520424-3
Modular Connector Plugs 1-520424-3
CONN PLUG 8POS SDL 24-26AWG RND

CONN PLUG 8POS SDL 24-26AWG RND

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-520424-3 1-520424-3 1-520424-3-ND 41AJ0913 1-520424-3 1-520424-3
Product Name SDL Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs 8 Sdl Rnd Plug Assy 50 Series Amp - Te Connectivity Modular Connectors / Ethernet Connectors Modular Connector Plugs
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Cable Mount
Current Rating 1.5 amps 1.5 amps
Contact Size (AWG) 24 to 26 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1770575-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Modular Connectors / Ethernet Connectors - 1-532903-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
RJ45 Connectors - 1-5406533-8 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers