Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC
CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5; IP RATING:IP67; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONN MOD PLUG 8P8C UNSHIELDED
Modular Connectors / Ethernet Connectors Strand Wire Plug Kit Unshielded
CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
| DigiKey | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98815-ND | 134492063 | 1546876-2 | 1546876-2 | 21R4268 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Connector/Terminal/Pin | Modular Connector Plugs | Modular Connectors / Ethernet Connectors | Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |