TE Connectivity Connector Strain Relief 520435-1

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 6 Dimensions Compatible Insulation Diameter Range : 4.82 - 5.85 MM  [.189 - .23 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 6 Dimensions Compatible Insulation Diameter Range : 4.82 - 5.85 MM  [.189 - .23 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 520435-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
520435-1
Connector Strain Relief 520435-1
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 6 Dimensions Compatible Insulation Diameter Range : 4.82 - 5.85 MM  [.189 - .23 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Configuration Features


  • Number of Positions : 6

Dimensions


  • Compatible Insulation Diameter Range : 4.82 - 5.85 MM  [.189 - .23 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Ferrule

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 520435-1
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-328666-3 - TE Connectivity
Specs
Material Copper Alloy
View Details
Rectangular Boots & Strain Relief - 1811650-1 - TE Connectivity
Specs
Material Glass-Filled Thermoplastic
Operating Temperature -65 to 155 C (-85 to 311 F)
View Details
2 suppliers
Connector Strain Relief - 1445762-1 - TE Connectivity
Specs
Material Copper
Length 0.4685 inch (11.9 mm)
View Details
Connector Strain Relief - 2-350377-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details