TE Connectivity Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity 1-640723-0.

Description
STRAIN RELIEF, 12WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:12 POSITION MATRIX CAP HOUSINGS; NO. OF POSITIONS:12POSITION S; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:-; NO. OF CONTACTS:12CONTACTS ROHS COMPLIANT: YES
Description
STRAIN RELIEF, 12WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:12 POSITION MATRIX CAP HOUSINGS; NO. OF POSITIONS:12POSITION S; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:-; NO. OF CONTACTS:12CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity - 30AC2806 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity
30AC2806
Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity 30AC2806
STRAIN RELIEF, 12WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:12 POSITION MATRIX CAP HOUSINGS; NO. OF POSITIONS:12POSITION S; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:-; NO. OF CONTACTS:12CONTACTS ROHS COMPLIANT: YES

STRAIN RELIEF, 12WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:12 POSITION MATRIX CAP HOUSINGS; NO. OF POSITIONS:12POSITIONS; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:-; NO. OF CONTACTS:12CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30AC2806
Product Name Strain Relief, 12Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Connector Strain Relief - 2-323932-2 - TE Connectivity
Specs
Material Brass, Copper
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details