TE Connectivity Antennas 2195852-1

Description
Body Features Antenna Weight : 3.5 G  [.123 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1420 - 1630, 3200 - 3800, 5150 - 5875, 1710 - 2700, 698 - 960, 4400 - 5000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.5 G  [.123 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1420 - 1630, 3200 - 3800, 5150 - 5875, 1710 - 2700, 698 - 960, 4400 - 5000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195852-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195852-1
Antennas 2195852-1
Body Features Antenna Weight : 3.5 G  [.123 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1420 - 1630, 3200 - 3800, 5150 - 5875, 1710 - 2700, 698 - 960, 4400 - 5000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3.5 G  [.123 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.58 MM  [.062 INCH ]
  • Product Length : 50 MM  [2.16 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1420 - 1630, 3200 - 3800, 5150 - 5875, 1710 - 2700, 698 - 960, 4400 - 5000
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 4.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
PCB ANT,5G-2G CAT-M, WORLD BAND - 2195852-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB ANT,5G-2G CAT-M, WORLD BAND
2195852-1
PCB ANT,5G-2G CAT-M, WORLD BAND 2195852-1
PCB ANT,5G-2G CAT-M, WORLD BAND

PCB ANT,5G-2G CAT-M, WORLD BAND

Buy Now
RF Antennas - 17-2195852-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195852-1-ND
RF Antennas 17-2195852-1-ND
829MHz, 1.525GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz 4.5dBi PCB Through Hole

829MHz, 1.525GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz 4.5dBi PCB Through Hole

Buy Now Datasheet
RF Antennas - 2195852-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195852-1
RF Antennas 2195852-1
829MHz, 1.525GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz 4.5dBi PCB Through Hole

829MHz, 1.525GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz 4.5dBi PCB Through Hole

Buy Now Datasheet
Antenna, 5.15-5.875Ghz, 4.5Dbi, Linear Rohs Compliant Te Connectivity - 58AK1626 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 5.15-5.875Ghz, 4.5Dbi, Linear Rohs Compliant Te Connectivity
58AK1626
Antenna, 5.15-5.875Ghz, 4.5Dbi, Linear Rohs Compliant Te Connectivity 58AK1626
ANTENNA, 5.15-5.875GHZ, 4.5DBI, LINEAR ROHS COMPLIANT: YES

ANTENNA, 5.15-5.875GHZ, 4.5DBI, LINEAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195852-1 2195852-1 17-2195852-1-ND 2195852-1 58AK1626
Product Name Antennas PCB ANT,5G-2G CAT-M, WORLD BAND RF Antennas RF Antennas Antenna, 5.15-5.875Ghz, 4.5Dbi, Linear Rohs Compliant Te Connectivity
Applications NTN SatCom Cellular or PCS Terminal; GPS; 4G, LTE, GNSS 4G, LTE, GNSS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 5875.0 MHz 829.0 to 5512.5 MHz
Gain 3 to 6 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344657-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - ANT-LPC-FPC-100 - TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers