TE Connectivity 3-Phase Filters 1-2405081-0

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1-2405081-0 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1-2405081-0
3-Phase Filters 1-2405081-0
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 75
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 75A, 760Vac; Filter Applications Te Connectivity - 59AK7823 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 75A, 760Vac; Filter Applications Te Connectivity
59AK7823
Power Line Filter, 3-Ph, 75A, 760Vac; Filter Applications Te Connectivity 59AK7823
POWER LINE FILTER, 3-PH, 75A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 75A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-2405081-0 59AK7823
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 75A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609967-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details
IEC Filters - 2660111 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM2159-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details