- Trained on our vast library of engineering resources.

TE Connectivity Rugged Fiber Cable Assemblies 1-2061846-0

Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 10 Product Type Features Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Connector Type (End A) : FULLAXS LC Duplex Plug Connector Type (End B) : LC Duplex Plug Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 1-2061846-0 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
1-2061846-0
Rugged Fiber Cable Assemblies 1-2061846-0
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 10 Product Type Features Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Connector Type (End A) : FULLAXS LC Duplex Plug Connector Type (End B) : LC Duplex Plug Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS

Body Features


  • Boot Color (Left) : Blue
  • Boot Color (Right) : Blue
  • Boot Type (Left) : Bend Limiting
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue

Configuration Features


  • Cable Buffering : Semi-Tight Buffer
  • Exit Angle to Exit Angle : 180° to 180°
  • Number of Fibers : 2

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 4.8 MM  [.189 INCH ]

Other


  • Cable Assembly Length (M) : 10

Product Type Features


  • Cable Assembly Type : FULLAXS LC Duplex to LC Duplex
  • Connector Type (End A) : FULLAXS LC Duplex Plug
  • Connector Type (End B) : LC Duplex Plug
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Rugged Fiber Cable Assembly System : FullAXS
Supplier's Site
Cable Assemblies - Fiber Optic Cables - 1-2061846-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
1-2061846-0
Cable Assemblies - Fiber Optic Cables 1-2061846-0
FIB OPT CBL LC-LC DUPLEX SGL 10M

FIB OPT CBL LC-LC DUPLEX SGL 10M

Supplier's Site
Fibre Optic, Lc Duplex Lc Duplex, 10M; Fibre Optic Connector A Te Connectivity - 50AJ0524 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic, Lc Duplex Lc Duplex, 10M; Fibre Optic Connector A Te Connectivity
50AJ0524
Fibre Optic, Lc Duplex Lc Duplex, 10M; Fibre Optic Connector A Te Connectivity 50AJ0524
FIBRE OPTIC, LC DUPLEX - LC DUPLEX, 10M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC, LC DUPLEX - LC DUPLEX, 10M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2061846-0 1-2061846-0 50AJ0524
Product Name Rugged Fiber Cable Assemblies Cable Assemblies - Fiber Optic Cables Fibre Optic, Lc Duplex Lc Duplex, 10M; Fibre Optic Connector A Te Connectivity
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925222-8 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
RF Cable Assemblies - 1064526-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4265 ft (1.3 dm)
View Details
Microminiature & Nanominiature D Connectors - 1-1925226-6 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Microminiature & Nanominiature D Connectors - 1-1925225-0 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details