TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2282289-5

Description
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2282289-5 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2282289-5
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2282289-5
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 17-1-2282289-5-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
17-1-2282289-5-ND
Power, Line Cables and Extension Cords 17-1-2282289-5-ND
2POS,HVA,630-2PHM PIGTAIL,HYB AS

2POS,HVA,630-2PHM PIGTAIL,HYB AS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2282289-5 17-1-2282289-5-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Electric, Hybrid & Fuel Cell Cable Assemblies - 2344189-1 - TE Connectivity
Specs
Product Type Type 2 Inlet Charger
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Power, Line Cables and Extension Cords - 817-1656-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details