TE Connectivity Automotive Connector Caps & Covers 1-2219215-2

Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF20 Configuration Features Number of Positions : 38 Dimensions Compatible Cable Bundle Diameter Range : 18 MM  [.708 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 320 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF20 Configuration Features Number of Positions : 38 Dimensions Compatible Cable Bundle Diameter Range : 18 MM  [.708 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 320 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2219215-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2219215-2
Automotive Connector Caps & Covers 1-2219215-2
Body Features Primary Product Color : Gray Primary Product Material : PBT GF20 Configuration Features Number of Positions : 38 Dimensions Compatible Cable Bundle Diameter Range : 18 MM  [.708 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 320 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 38

Dimensions


  • Compatible Cable Bundle Diameter Range : 18 MM  [.708 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 320

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2219215-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
Relays - 1616162-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details