TE Connectivity Fixed Inductors 3631B100ML

Description
10µH Shielded Inductor 3.3A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 3.3A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A106105CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106105CT-ND
Fixed Inductors A106105CT-ND
10µH Shielded Inductor 3.3A 35mOhm Max Nonstandard

10µH Shielded Inductor 3.3A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106105TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106105TR-ND
Fixed Inductors A106105TR-ND
10µH Shielded Inductor 3.3A 35mOhm Max Nonstandard

10µH Shielded Inductor 3.3A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106105DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106105DKR-ND
Fixed Inductors A106105DKR-ND
10µH Shielded Inductor 3.3A 35mOhm Max Nonstandard

10µH Shielded Inductor 3.3A 35mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 3.3A Inductor and Choke - 71-3631B100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 3.3A Inductor and Choke
71-3631B100ML
SMD 10uH 3.3A Inductor and Choke 71-3631B100ML
SMD Shielded Wirewound Inductor 10uH 3.3A 35mR Ferrite Product overview: 3631B100ML from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B100ML can be used for catalog matching and distributor lookup.

SMD Shielded Wirewound Inductor 10uH 3.3A 35mR Ferrite Product overview: 3631B100ML from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3631B100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, 3631 Series, 10 H, 20%, Shielded, 0.035 Ohm, 3.3 A Rohs Compliant Sigmainductors Te Connectivity - 25M2690 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 3631 Series, 10 H, 20%, Shielded, 0.035 Ohm, 3.3 A Rohs Compliant Sigmainductors Te Connectivity
25M2690
Surface Mount Power Inductor, 3631 Series, 10 H, 20%, Shielded, 0.035 Ohm, 3.3 A Rohs Compliant Sigmainductors Te Connectivity 25M2690
Surface Mount Power Inductor, 3631 Series, 10 H, 20%, Shielded, 0.035 ohm, 3.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, 3631 Series, 10 H, 20%, Shielded, 0.035 ohm, 3.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A106105CT-ND 71-3631B100ML 25M2690
Product Name Fixed Inductors SMD 10uH 3.3A Inductor and Choke Surface Mount Power Inductor, 3631 Series, 10 H, 20%, Shielded, 0.035 Ohm, 3.3 A Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0402DC-R12XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details