TE Connectivity RF Cable Assemblies 2016693-1

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : RP-SMA to UMCC1 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : RP-SMA to UMCC1 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016693-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016693-1
RF Cable Assemblies 2016693-1
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : RP-SMA to UMCC1 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 300
  • Operating Voltage (V) : 15

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .05 M  [.164 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : RP SMA Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : RP-SMA to UMCC1
  • Coax Cable Type : 1.13mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016693-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016693-1-ND
Coaxial Cables (RF) 17-2016693-1-ND
RF CA,RP-SMA BULKHEAD TO UMCC I,

RF CA,RP-SMA BULKHEAD TO UMCC I,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2016693-1 17-2016693-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type RP SMA Jack
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
RF Cable Assemblies - 1337808-3 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers