TE Connectivity RF Cable Assemblies 2195633-6

Description
Body Features Body Plating : Gold Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Alloy Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Voltage : 30 V Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Designation : Ultra-miniature Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-40 - 85 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating : Gold Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Alloy Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Voltage : 30 V Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Designation : Ultra-miniature Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-40 - 85 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2195633-6 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2195633-6
RF Cable Assemblies 2195633-6
Body Features Body Plating : Gold Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Alloy Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Voltage : 30 V Other Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Designation : Ultra-miniature Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-40 - 85 DEGF ]

Body Features


  • Body Plating : Gold
  • Conductor Material : Beryllium Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : Coaxial

Contact Features


  • Center Contact Plating : Gold
  • Contact Base Material : Beryllium Copper Alloy

Dimensions


  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Voltage : 30 V

Other


  • Cable Assembly Length : .2 M  [.656 FT ]

Product Type Features


  • Cable Assembly Type : UMCC
  • Coaxial Cable Type : OD 1.32 mm
  • Connector Type (End A) : UMCC Plug
  • Connector Type (End B) : UMCC Plug
  • Product Designation : Ultra-miniature
  • Product Type : Cable Assembly
  • RF Connector Type : Ultraminiature Coax
  • Shielded : Yes

Signal Characteristics


  • Frequency (GHZ) : DC - 6
  • Velocity of Propagation : 70%

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-40 - 85 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2195633-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2195633-6-ND
Coaxial Cables (RF) 17-2195633-6-ND
"Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2195633-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2195633-6
Cable Assemblies - Coaxial Cables (RF) 2195633-6
CBL ASSY UMCC IPEX PL-PL 7.874"

CBL ASSY UMCC IPEX PL-PL 7.874"

Supplier's Site
Rf Cable, Mhf1-Type Plug, 7.9; Connector To Connector Te Connectivity - 51AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Mhf1-Type Plug, 7.9; Connector To Connector Te Connectivity
51AH7251
Rf Cable, Mhf1-Type Plug, 7.9; Connector To Connector Te Connectivity 51AH7251
RF CABLE, MHF1-TYPE PLUG, 7.9"; Connector to Connector:MHF1-Type Plug to MHF1-Type Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Grey; Product Range:- RoHS Compliant: No

RF CABLE, MHF1-TYPE PLUG, 7.9"; Connector to Connector:MHF1-Type Plug to MHF1-Type Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Grey; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2195633-6 17-2195633-6-ND 2195633-6 51AH7251
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, Mhf1-Type Plug, 7.9; Connector To Connector Te Connectivity
Application RF RF RF
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-06171919-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 2-2016488-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2502029-1 - TE Connectivity
Specs
Application RF
Product Type MHF4L
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers