TE Connectivity DIP Switch 1-1825013-1

Description
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Printed Circuit Usage Conditions Oil-Tight : No
Request a Quote
Description
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Printed Circuit Usage Conditions Oil-Tight : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825013-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825013-1
DIP Switch 1-1825013-1
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Printed Circuit Usage Conditions Oil-Tight : No

Body Features


  • Actuator Color : Green

Configuration Features


  • Number of Rotary Switch Positions : 16
  • Number of Switches : 16

Contact Features


  • Contact Base Material : Copper Alloy
  • Rotary Switch Contact Current Rating (AMP) : .001
  • Rotary Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Centerline : 2.54 MM  [.1 INCH ]
  • Rotary Switch Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Rotary Switch Mounting Angle : Right Angle
  • Rotary Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Flush
  • Code Type : Hexadecimal
  • Illuminated : No
  • Product Type : Switch
  • Rotary Switch Type : Rotary DIP
  • Sealed Rotary Switch : Yes
  • Switch Style : Rotary

Termination Features


  • Termination Style : Printed Circuit

Usage Conditions


  • Oil-Tight : No
Buy Now
Switches - DIP Switches 1-1825013-1
SWITCH ROTARY DIP HEX 0.40VA 20V

SWITCH ROTARY DIP HEX 0.40VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 1-1825013-1 1-1825013-1
Product Name DIP Switch Switches - DIP Switches
Features Available in Tape and Reel Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 450-1251-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
DIP Switch - 1-1571999-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
DIP Switches - 1825007-7-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
View Details
2 suppliers