TE Connectivity DIP Switch 1977104-1

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Dimensions Product Height : 6.2 MM  [.244 INCH ] Product Length : 8.28 MM  [.326 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : SIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Dimensions Product Height : 6.2 MM  [.244 INCH ] Product Length : 8.28 MM  [.326 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : SIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1977104-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1977104-1
DIP Switch 1977104-1
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Dimensions Product Height : 6.2 MM  [.244 INCH ] Product Length : 8.28 MM  [.326 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : SIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold Flash

Dimensions


  • Product Height : 6.2 MM  [.244 INCH ]
  • Product Length : 8.28 MM  [.326 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 100

Product Type Features


  • Actuator Style : Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : SIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.6 MM  [.142 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 450-1638-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1638-ND
DIP Switches 450-1638-ND
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 10mA 5VDC

Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 10mA 5VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
1977104-1
Switches - DIP Switches 1977104-1
SWITCH SLIDE DIP SPST 10MA 5V

SWITCH SLIDE DIP SPST 10MA 5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1977104-1 450-1638-ND 1977104-1
Product Name DIP Switch DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.0100 amps
Max DC Voltage Rating 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825057-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 1825058-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1825057-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers