TE Connectivity USB Connectors 1-1734346-5

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-1734346-5 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-1734346-5
USB Connectors 1-1734346-5
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0
  • Moisture Sensitivity Level : 5a
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top
  • PCB Mount Retention Type : SMT Hold-Down

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Adapter Type : B
  • USB Connector Type : USB 2.0 Type-B
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1734346-5
Product Name USB Connectors
Connector Type USB; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products