TE Connectivity USB Connectors 2246077-1

Description
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2246077-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2246077-1
USB Connectors 2246077-1
Body Features Connector Profile : Micro Offset (MM) : .8 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IPX4 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .85 MM  [.034 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Offset (MM) : .8
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IPX4
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .85 MM  [.034 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connectors - 2246077-1 - 905975-2246077-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2246077-1
905975-2246077-1
USB, DVI, HDMI Connectors - 2246077-1 905975-2246077-1
Manufacturer: TE Connectivity Win Source Part Number: 905975-2246077-1 Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 2246077 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A119764CT, A119764TR, -2246077-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905975-2246077-1
Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 2246077
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A119764CT, A119764TR, -2246077-1-SI

Buy Now Datasheet
I/O Connectors - 2246077-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2246077-1
I/O Connectors 2246077-1
MICRO USB, TYPE B, SPLASHPROOF

MICRO USB, TYPE B, SPLASHPROOF

Buy Now
Singapore, Singapore
SMD Electronic Connector
312-2246077-1
SMD Electronic Connector 312-2246077-1
Conn Micro USB 2.0 Type B RCP 5 POS 4mm Solder RA SMD 4 Terminal 1 Port T/R Product overview: 2246077-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2246077-1 can be used for catalog matching and distributor lookup.

Conn Micro USB 2.0 Type B RCP 5 POS 4mm Solder RA SMD 4 Terminal 1 Port T/R Product overview: 2246077-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2246077-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A119764TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A119764TR-ND
USB, DVI, HDMI Connector Assemblies A119764TR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Micro Usb, Type B, Splashproof Te Connectivity - 98X8799 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, Type B, Splashproof Te Connectivity
98X8799
Micro Usb, Type B, Splashproof Te Connectivity 98X8799
MICRO USB, TYPE B, SPLASHPROOF

MICRO USB, TYPE B, SPLASHPROOF

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2246077-1 905975-2246077-1 2246077-1 312-2246077-1 A119764TR-ND 98X8799
Product Name USB Connectors USB, DVI, HDMI Connectors - 2246077-1 I/O Connectors SMD Electronic Connector USB, DVI, HDMI Connector Assemblies Micro Usb, Type B, Splashproof Te Connectivity
Connector Type USB; Wire to Board Connector USB USB - micro B Micro Connector and Nano Connector; USB
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.8 amps
Unlock Full Specs
to access all available technical data