TE Connectivity Automotive Connector Caps & Covers 1-1718485-5

Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 36 Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 900 Usage Conditions Operating Temperature (Max) : 85 DEGC , 120 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 100 DEGC , 110 DEGC , 80 DEGC , 75 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 36 Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 900 Usage Conditions Operating Temperature (Max) : 85 DEGC , 120 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 100 DEGC , 110 DEGC , 80 DEGC , 75 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1718485-5 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1718485-5
Automotive Connector Caps & Covers 1-1718485-5
Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 36 Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 900 Usage Conditions Operating Temperature (Max) : 85 DEGC , 120 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 100 DEGC , 110 DEGC , 80 DEGC , 75 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 36

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 900

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 120 DEGC , 65 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 100 DEGC , 110 DEGC , 80 DEGC , 75 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1718485-5
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details