TE Connectivity Ribbon & Flat Cable 1-167019-4

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tin-Plated Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 14 Number of Strands : 7 Dimensions Cable Insulation Height : .93 MM  [.037 INCH ] Cable Insulation Width : 17.44 MM  [.687 INCH ] Cable Length : 650 M  [2132.54 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance (PFF) : 60 Current Rating (AMP) : 2 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tin-Plated Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 14 Number of Strands : 7 Dimensions Cable Insulation Height : .93 MM  [.037 INCH ] Cable Insulation Width : 17.44 MM  [.687 INCH ] Cable Length : 650 M  [2132.54 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance (PFF) : 60 Current Rating (AMP) : 2 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-167019-4 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-167019-4
Ribbon & Flat Cable 1-167019-4
Body Features Conductor Insulation Color : Gray Conductor Material : Tin-Plated Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 14 Number of Strands : 7 Dimensions Cable Insulation Height : .93 MM  [.037 INCH ] Cable Insulation Width : 17.44 MM  [.687 INCH ] Cable Length : 650 M  [2132.54 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .089 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance (PFF) : 60 Current Rating (AMP) : 2 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tin-Plated Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 14
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .93 MM  [.037 INCH ]
  • Cable Insulation Width : 17.44 MM  [.687 INCH ]
  • Cable Length : 650 M  [2132.54 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .089
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 168

Electrical Characteristics


  • Capacitance (PFF) : 60
  • Current Rating (AMP) : 2
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1-167019-4
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 14 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405870-3 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Ribbon & Flat Cable - 1-1437373-3 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
High Speed I/O Cable Assemblies - 2405418-2 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers