TE Connectivity High Speed I/O Cable Assemblies 2405869-7

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 7 Number of Positions : 7 Number of Signal Positions : 7 Dimensions Wire Size (MMSQ) : .128 - .325, .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 7 Number of Positions : 7 Number of Signal Positions : 7 Dimensions Wire Size (MMSQ) : .128 - .325, .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405869-7 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405869-7
High Speed I/O Cable Assemblies 2405869-7
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 7 Number of Positions : 7 Number of Signal Positions : 7 Dimensions Wire Size (MMSQ) : .128 - .325, .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 7
  • Number of Positions : 7
  • Number of Signal Positions : 7

Dimensions


  • Wire Size (MMSQ) : .128 - .325, .204
  • Wire Size (AWG) : 24

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly Type : AMP CT to AMP CT
  • Cable Style : Discrete Pair
Buy Now Datasheet
Wire to Board Cables - 2868736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868736
Wire to Board Cables 2868736
TE Connectivity 2405869-7

TE Connectivity 2405869-7

Supplier's Site
Wire to Board Cables - 2868737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868737
Wire to Board Cables 2868737
TE Connectivity 2405869-7

TE Connectivity 2405869-7

Supplier's Site
Rectangular Cable Assemblies - 343-2405869-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405869-7-ND
Rectangular Cable Assemblies 343-2405869-7-ND
CT 7P 300MM CABLE ASSEMBLY 2-179

CT 7P 300MM CABLE ASSEMBLY 2-179

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405869-7 2868736 343-2405869-7-ND
Product Name High Speed I/O Cable Assemblies Wire to Board Cables Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers