TE Connectivity Crimp Contacts 1-163087-1

Description
TE Connectivity 1-163087-1
Request a Quote Datasheet
Description
TE Connectivity 1-163087-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7180752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7180752P
Crimp Contacts 7180752P
TE Connectivity 1-163087-1

TE Connectivity 1-163087-1

Supplier's Site
Crimp Contacts - 7180752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7180752
Crimp Contacts 7180752
TE Connectivity 1-163087-1

TE Connectivity 1-163087-1

Supplier's Site
Contacts - Multi Purpose - A122941TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A122941TR-ND
Contacts - Multi Purpose A122941TR-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A122941CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A122941CT-ND
Contacts - Multi Purpose A122941CT-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1-163087-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-163087-1
Connectors, Interconnects - Contacts - Multi Purpose 1-163087-1
Win Source Part Number: 1365982-1-163087-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 33 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163087 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 40.0µin (1.02µm) Contact Material: Brass

Win Source Part Number: 1365982-1-163087-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 33 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 163087
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 40.0µin (1.02µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7180752P A122941TR-ND 1-163087-1
Product Name Crimp Contacts Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.1260 inch (3.2 mm)
View Details
D-Sub Accessories - DM537425NCLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details