Amphenol Communications Solutions D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions L17RRD2F02100

Description
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Amphenol RR Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Amphenol RR Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2974 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions
25R2974
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions 25R2974
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Amphenol RR Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Amphenol RR Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 25R2974
Product Name D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Carbon-Coated - BMLC-KJ023 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details