TE Connectivity Data Connectivity Housings 1-1452480-3

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : M Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Pastel Orange Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : M Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Pastel Orange Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-1452480-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-1452480-3
Data Connectivity Housings 1-1452480-3
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : M Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Pastel Orange Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : M

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 13.9 MM  [.547 INCH ]
  • Product Length : 26.4 MM  [1.039 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Pastel Orange

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1452480-3
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586862-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 600 volts
View Details
2 suppliers
In-Series Adapters - 1053780-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers