TE Connectivity RF Connectors 1-1478125-0

Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Mating Retention Type : Push On RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 111, RG 187A, Raychem CLFH-179, Raychem EPD 46504R, Raychem 7530A1314, RG 179B, Raychem 7530H1444 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Wedge-Lock Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Mating Retention Type : Push On RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 111, RG 187A, Raychem CLFH-179, Raychem EPD 46504R, Raychem 7530A1314, RG 179B, Raychem 7530H1444 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Wedge-Lock Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1478125-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1478125-0
RF Connectors 1-1478125-0
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without Mating Retention Type : Push On RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 111, RG 187A, Raychem CLFH-179, Raychem EPD 46504R, Raychem 7530A1314, RG 179B, Raychem 7530H1444 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Wedge-Lock Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • Mating Retention Type : Push On
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 111, RG 187A, Raychem CLFH-179, Raychem EPD 46504R, Raychem 7530A1314, RG 179B, Raychem 7530H1444
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Wedge-Lock

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Bnc R/a Plg Wl 75Ohm Silver Pltd Rg179B/ Greenpar - Te Connectivity - 96X6314 - Newark, An Avnet Company
Chicago, IL, United States
Bnc R/a Plg Wl 75Ohm Silver Pltd Rg179B/ Greenpar - Te Connectivity
96X6314
Bnc R/a Plg Wl 75Ohm Silver Pltd Rg179B/ Greenpar - Te Connectivity 96X6314
BNC R/A Plg WL 75Ohm Silver Pltd RG179B/

BNC R/A Plg WL 75Ohm Silver Pltd RG179B/

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478125-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478125-0
RF Connectors / Coaxial Connectors 1-1478125-0
RF Connectors / Coaxial Connectors BNC R/A PLG WL 75OHM SLVR PLTD RG179B/

RF Connectors / Coaxial Connectors BNC R/A PLG WL 75OHM SLVR PLTD RG179B/

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478125-0 96X6314 1-1478125-0
Product Name RF Connectors Bnc R/a Plg Wl 75Ohm Silver Pltd Rg179B/ Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337440-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
RF Connectors - 1-1478103-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 2.000 GHz
View Details
2 suppliers
Coax Connectors - 1-1337426-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
RF Connectors - 1059677-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details