TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1393562-0

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Mounting Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Mounting Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1393562-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1393562-0
Connector Hardware, Mounts, Locks & Retainers 1-1393562-0
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Mounting Bushing Hardware Accessory Function : Mounting

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Mounting Bushing
  • Hardware Accessory Function : Mounting
Buy Now
Coaxial Connector (RF) Accessories - 1-1393562-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1-1393562-0-ND
Coaxial Connector (RF) Accessories 1-1393562-0-ND
Connector Installation Ring For 1.6/5.6 Jacks

Connector Installation Ring For 1.6/5.6 Jacks

Buy Now Datasheet
C42334A 76C 6=Slotted Nut M9 Rohs Compliant Amp - Te Connectivity - 09H4789 - Newark, An Avnet Company
Chicago, IL, United States
C42334A 76C 6=Slotted Nut M9 Rohs Compliant Amp - Te Connectivity
09H4789
C42334A 76C 6=Slotted Nut M9 Rohs Compliant Amp - Te Connectivity 09H4789
C42334A 76C 6=SLOTTED NUT M9 ROHS COMPLIANT: YES

C42334A 76C 6=SLOTTED NUT M9 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1393562-0 1-1393562-0-ND 09H4789
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories C42334A 76C 6=Slotted Nut M9 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data