TE Connectivity RF Connectors 1051654-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass/Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.15 MM  [1.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass/Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.15 MM  [1.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1051654-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1051654-1
RF Connectors 1051654-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass/Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 30.15 MM  [1.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Brass/Copper
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 30.15 MM  [1.187 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Additional Features : Shrink Tubing
  • Coupling Nut Base Material : Stainless Steel
  • Dielectric Material : PTFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A99396-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A99396-ND
Coaxial Connector (RF) Assemblies A99396-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 07H7920 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
07H7920
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 07H7920
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG188; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG188; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1051654-1 A99396-ND 07H7920
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 12.400 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478201-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers
Between Series Adapters - 1059716-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
RF Connectors - 1050602-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
In-Series Adapters - 1-1337624-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers