TE Connectivity Coax Connectors 1051018-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 19.3 MM  [.76 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 19.3 MM  [.76 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1051018-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1051018-1
Coax Connectors 1051018-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 19.3 MM  [.76 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper, Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 19.3 MM  [.76 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Military
  • Lockwasher Material : Phosphor Bronze

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 1051018-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1051018-1
RF Coaxial Panel Mount Connector 1051018-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
RF Interconnects - 1051018-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1051018-1
RF Interconnects 1051018-1
RF Coax Connectors

RF Coax Connectors

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - 1034285-1051018-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1034285-1051018-1
Connectors, Interconnects - Coaxial Connectors (RF) 1034285-1051018-1
Win Source Part Number: 1034285-1051018-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 335 V Frequency - Max: 18 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Stainless Steel Shield Termination: Solder Cable Group: RG-405 (.085" Semi Rigid) Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 4 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 105°C Alternative Parts (Cross-Reference): 132105; 901-9887-RFX; 901-9889-RFX; 1052552-1; 1-1478966-0; 1053072-110510181; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -1051018-1-SI,105101 8-1-ND,A132122,2266- 1051018-1 Base Product Number: 1051018

Win Source Part Number: 1034285-1051018-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 335 V
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Stainless Steel
Shield Termination: Solder
Cable Group: RG-405 (.085" Semi Rigid)
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 4 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 105°C
Alternative Parts (Cross-Reference): 132105; 901-9887-RFX; 901-9889-RFX; 1052552-1; 1-1478966-0; 1053072-110510181;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -1051018-1-SI,1051018-1-ND,A132122,2266-1051018-1
Base Product Number: 1051018

Buy Now Datasheet
Singapore, Singapore
18GHz 50 Ohm Electronic Connector
437-1051018-1
18GHz 50 Ohm Electronic Connector 437-1051018-1
Female SMA RF Connector, 18GHz, 50 Ohm, Gold Plated Product overview: 1051018-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1051018-1 can be used for catalog matching and distributor lookup.

Female SMA RF Connector, 18GHz, 50 Ohm, Gold Plated Product overview: 1051018-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1051018-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connector (RF) Assemblies - A132122-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A132122-ND
Coaxial Connector (RF) Assemblies A132122-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
2004 7985 00 Amp - Te Connectivity - 41AJ1924 - Newark, An Avnet Company
Chicago, IL, United States
2004 7985 00 Amp - Te Connectivity
41AJ1924
2004 7985 00 Amp - Te Connectivity 41AJ1924
2004 7985 00

2004 7985 00

Supplier's Site
Rf Conn, Sma Jack, 50 Ohm, Cable Rohs Compliant Amp - Te Connectivity - 70AH6927 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Sma Jack, 50 Ohm, Cable Rohs Compliant Amp - Te Connectivity
70AH6927
Rf Conn, Sma Jack, 50 Ohm, Cable Rohs Compliant Amp - Te Connectivity 70AH6927
RF CONN, SMA JACK, 50 OHM, CABLE ROHS COMPLIANT: YES

RF CONN, SMA JACK, 50 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold - 790-1051018-1 - Utmel Electronic Limited
Hong Kong, China
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold
790-1051018-1
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold 790-1051018-1
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold

Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1051018-1 1051018-1 1051018-1 1034285-1051018-1 437-1051018-1 A132122-ND 41AJ1924 70AH6927 790-1051018-1
Product Name Coax Connectors RF Coaxial Panel Mount Connector RF Interconnects Connectors, Interconnects - Coaxial Connectors (RF) 18GHz 50 Ohm Electronic Connector Coaxial Connector (RF) Assemblies 2004 7985 00 Amp - Te Connectivity Rf Conn, Sma Jack, 50 Ohm, Cable Rohs Compliant Amp - Te Connectivity Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold
Gender Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder Solder
Mounting Panel Mount Panel Mount Panel Mount Panel
Coupling Threaded
Unlock Full Specs
to access all available technical data