TE Connectivity Power Relay, Spdt, 48Vdc, 7A, Tht; Contact Configuration Schrack Te Connectivity 1-1393204-3.

Description
POWER RELAY, SPDT, 48VDC, 7A, THT; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:7A; Product Range:U/UB Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 48VDC, 7A, THT; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:7A; Product Range:U/UB Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 48Vdc, 7A, Tht; Contact Configuration Schrack Te Connectivity - 17AH9594 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 48Vdc, 7A, Tht; Contact Configuration Schrack Te Connectivity
17AH9594
Power Relay, Spdt, 48Vdc, 7A, Tht; Contact Configuration Schrack Te Connectivity 17AH9594
POWER RELAY, SPDT, 48VDC, 7A, THT; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:7A; Product Range:U/UB Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPDT, 48VDC, 7A, THT; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:7A; Product Range:U/UB Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 17AH9594
Product Name Power Relay, Spdt, 48Vdc, 7A, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415899-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 2481394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7245 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details