TE Connectivity Coax Connectors 1-1478162-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 70 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal, Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 70 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal, Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478162-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478162-0
Coax Connectors 1-1478162-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 70 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal, Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 70
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal, Clamp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connectors - 6807330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
6807330P
Coaxial Connectors 6807330P
TE Connectivity 1-1478162-0

TE Connectivity 1-1478162-0

Supplier's Site
Coaxial Connectors - 6807330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
6807330
Coaxial Connectors 6807330
TE Connectivity 1-1478162-0

TE Connectivity 1-1478162-0

Supplier's Site
Coaxial Connectors - 1613789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1613789
Coaxial Connectors 1613789
TE Connectivity 1-1478162-0

TE Connectivity 1-1478162-0

Supplier's Site
BNC Connector - 1-1478162-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1478162-0
BNC Connector 1-1478162-0
BNC Str Plg MC 75Ohm Silver Pltd URM70

BNC Str Plg MC 75Ohm Silver Pltd URM70

Buy Now
Coaxial Connector (RF) Assemblies - 1-1478162-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478162-0-ND
Coaxial Connector (RF) Assemblies 1-1478162-0-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Bnc Str Plg Mc 75Ohm Silver Pltd Urm70 Greenpar - Te Connectivity - 96X6321 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Plg Mc 75Ohm Silver Pltd Urm70 Greenpar - Te Connectivity
96X6321
Bnc Str Plg Mc 75Ohm Silver Pltd Urm70 Greenpar - Te Connectivity 96X6321
BNC Str Plg MC 75Ohm Silver Pltd URM70

BNC Str Plg MC 75Ohm Silver Pltd URM70

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478162-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478162-0
RF Connectors / Coaxial Connectors 1-1478162-0
RF Connectors / Coaxial Connectors Str Plg MC 75 Ohm

RF Connectors / Coaxial Connectors Str Plg MC 75 Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478162-0 6807330P 6807330 1-1478162-0 1-1478162-0-ND 96X6321 1-1478162-0
Product Name Coax Connectors Coaxial Connectors Coaxial Connectors BNC Connector Coaxial Connector (RF) Assemblies Bnc Str Plg Mc 75Ohm Silver Pltd Urm70 Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector BNC
Gender Male / Plug Male / Plug Male / Plug
Termination Solder Terminal, Clamp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051950-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
RF Connectors - 1059499-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
4 suppliers
Coax Connectors - 1091667-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers