TE Connectivity Automotive Connector Caps & Covers 1-1355795-1

Description
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Black Configuration Features Keying : A Number of Positions : 14 Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Accessory Type : Cover Assembly Strain Relief : Without
Request a Quote
Description
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Black Configuration Features Keying : A Number of Positions : 14 Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Accessory Type : Cover Assembly Strain Relief : Without
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1355795-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1355795-1
Automotive Connector Caps & Covers 1-1355795-1
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Black Configuration Features Keying : A Number of Positions : 14 Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Accessory Type : Cover Assembly Strain Relief : Without

Body Features


  • Cable Exit Angle : 180 (In-Line)
  • Material : PBT GF
  • Primary Product Color : Black

Configuration Features


  • Keying : A
  • Number of Positions : 14

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Accessory Type : Cover Assembly
  • Strain Relief : Without
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1355795-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details