TE Connectivity Hook Up Wire 0973913001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : White Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : White Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 0973913001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
0973913001
Hook Up Wire 0973913001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : White Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Polyalkene
  • Hook Up Wire Wire Color : White

Dimensions


  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : FlexLite
  • Product Classification : Wire - Commercial
  • Product Type : Wire
  • Wall Type : Dual

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 0973913001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1266673001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1879653001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 116617-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 2441346 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details