TDK-Lambda Americas Inc. DC-DC Converters CC6-1205SR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC6-1205SR-E is a 6W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input and providing a 5V single output with up to 1.2A. It features a surface mount (R) package and a five-sided metal case to reduce radiated noise. The converter offers 81% efficiency at nominal input, ±3% output voltage tolerance, and supports remote on/off with negative logic. It operates across an ambient temperature range of -40 to 85°C and meets IEC/UL/CSA/EN62368-1 safety certifications. Ripple and noise are specified at 120mV (typical 30mV).

Datasheet Summary
Powered by GS/AI

The CC6-1205SR-E is a 6W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input and providing a 5V single output with up to 1.2A. It features a surface mount (R) package and a five-sided metal case to reduce radiated noise. The converter offers 81% efficiency at nominal input, ±3% output voltage tolerance, and supports remote on/off with negative logic. It operates across an ambient temperature range of -40 to 85°C and meets IEC/UL/CSA/EN62368-1 safety certifications. Ripple and noise are specified at 120mV (typical 30mV).

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC6-1205SR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC6-1205SR-E
DC-DC Converters CC6-1205SR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-2487-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-2487-ND
DC DC Converters 445-2487-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC6-1205SR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC6-1205SR-E
Power Supplies - Board Mount - DC DC Converters CC6-1205SR-E
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number CC6-1205SR-E 445-2487-ND CC6-1205SR-E
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-1203SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CCG30-24-05S/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CCG15-48-05S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CC6-2412DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers