TDK-Lambda Americas Inc. AC-DC Power Supplies CUS600M1-19

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS600M1 series is a 600W AC-DC power supply in the industry-standard 3 x 5 x 1.46 inch open-frame enclosure, designed for convection or forced air cooling. It supports input voltages from 85 to 265 Vac, operates from -20°C to +70°C ambient, and meets IEC/EN/UL/CSA62368-1 and IEC/EN/ES/CSA60601-1 safety standards with 2xMOPP isolation. The unit includes output overvoltage, overcurrent, and overtemperature protection with latching shutdown, and complies with IEC61000-3-2 Class A and EN55032 Class B EMI limits. Unlike the CUS600M, the CUS600M1 models lack standby voltage, remote sense, remote on/off, and power good signals, offering a cost-optimized feature set. Weight is 470 g and it supports up to 5000 m operating altitude.

Datasheet Summary
Powered by GS/AI

The CUS600M1 series is a 600W AC-DC power supply in the industry-standard 3 x 5 x 1.46 inch open-frame enclosure, designed for convection or forced air cooling. It supports input voltages from 85 to 265 Vac, operates from -20°C to +70°C ambient, and meets IEC/EN/UL/CSA62368-1 and IEC/EN/ES/CSA60601-1 safety standards with 2xMOPP isolation. The unit includes output overvoltage, overcurrent, and overtemperature protection with latching shutdown, and complies with IEC61000-3-2 Class A and EN55032 Class B EMI limits. Unlike the CUS600M, the CUS600M1 models lack standby voltage, remote sense, remote on/off, and power good signals, offering a cost-optimized feature set. Weight is 470 g and it supports up to 5000 m operating altitude.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS600M1-19 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS600M1-19
AC-DC Power Supplies CUS600M1-19
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CUS600M1-19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS600M1-19-ND
AC DC Converters 285-CUS600M1-19-ND
Open Frame AC DC Converters 1 Output 19V 21.1A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 19V 21.1A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 19V, 31.6A; Power Supply Approvals Tdk-Lambda - 50AJ6708 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 19V, 31.6A; Power Supply Approvals Tdk-Lambda
50AJ6708
Power Supply, Ac-Dc, 19V, 31.6A; Power Supply Approvals Tdk-Lambda 50AJ6708
POWER SUPPLY, AC-DC, 19V, 31.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):600.4W; Power Rating (Convection Cooling):400.9W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 19V, 31.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):600.4W; Power Rating (Convection Cooling):400.9W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CUS600M1-19 285-CUS600M1-19-ND 50AJ6708
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 19V, 31.6A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS350MP-1000-36/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
3 suppliers
AC-DC Power Supplies - CUS500M1-28 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
AC-DC Power Supplies - CUS100MB-48/B - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
AC-DC Power Supplies - CUS150M-24/F - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers