TDK-Lambda Americas Inc. High Voltage Power Supplies 402S-1KV-NEG-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 402S series is a rugged, air-cooled, rack-mount high voltage power supply designed for capacitor charging and continuous DC applications with a rated output of 4 kJ/sec or 4 kW. It provides output voltages from 0 to 1 kV, with fixed negative polarity, and accepts 208 VAC three-phase input. The unit features a blank front panel for OEM integration, passive PFC with a power factor of 0.85, efficiency exceeding 85%, and comprehensive remote control via a 25-pin D-sub connector. It includes protection against overloads, arcs, overvoltage, and overtemperature, with stability of 0.2% per hour after warmup and a temperature coefficient of 100 ppm/°C. The chassis measures 19 in (483 mm) wide, 7 in (178 mm) high, and 17 in (432 mm) deep, weighing 65 lb (30 kg), and operates in ambient temperatures from -20 to +45°C. HV output uses a DS2124 coaxial cable with a proprietary connector.

Datasheet Summary
Powered by GS/AI

The 402S series is a rugged, air-cooled, rack-mount high voltage power supply designed for capacitor charging and continuous DC applications with a rated output of 4 kJ/sec or 4 kW. It provides output voltages from 0 to 1 kV, with fixed negative polarity, and accepts 208 VAC three-phase input. The unit features a blank front panel for OEM integration, passive PFC with a power factor of 0.85, efficiency exceeding 85%, and comprehensive remote control via a 25-pin D-sub connector. It includes protection against overloads, arcs, overvoltage, and overtemperature, with stability of 0.2% per hour after warmup and a temperature coefficient of 100 ppm/°C. The chassis measures 19 in (483 mm) wide, 7 in (178 mm) high, and 17 in (432 mm) deep, weighing 65 lb (30 kg), and operates in ambient temperatures from -20 to +45°C. HV output uses a DS2124 coaxial cable with a proprietary connector.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 402S-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
402S-1KV-NEG-3P208
High Voltage Power Supplies 402S-1KV-NEG-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 402S-1KV-NEG-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-20KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-4KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details