The CUS60M-12/CO is a 60W, single-output AC/DC power supply with a 12V output, housed in a 76.2 x 50.8 x 26.7 mm open-frame enclosure with PCB coating and JST connectors. It supports Class I and Class II installations, meets IEC60601-1 3rd edition for medical use with 2 x MOPP isolation, and complies with EN55032-B and FCC Class B EMI limits without external filtering. Efficiency is 87% at 230VAC input, with a maximum ripple and noise of 48mV. It operates from 85-264VAC input, has a hold-up time of 100ms at 115VAC, and is convection-cooled with a -20°C to +70°C operating temperature range, derating linearly to 50% load above 45°C. Its safety certifications include EN/IEC/UL/CSA60601-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame, Conformal Coated AC DC Converters 1 Output 12V 5A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS60M-12/CO | 285-CUS60M-12/CO-ND | 10AH7795 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |