TDK-Lambda Americas Inc. AC-DC Power Supplies CUS600M-28/EF

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS600M-28/EF - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS600M-28/EF
AC-DC Power Supplies CUS600M-28/EF
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
3 x 5” 600W AC-DC Power Supplies - CUS600M-28/EF - TDK-Lambda Europe GmbH
Achern, Germany
3 x 5” 600W AC-DC Power Supplies
CUS600M-28/EF
3 x 5” 600W AC-DC Power Supplies CUS600M-28/EF
The compact CUS600M series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 600W with forced air cooling or 400W with 600W peak power when convection cooled. CUS600M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%, no-load power consumption of less than 0.5W (when output inhibited) and a 5V 2A standby voltage, remote on/off, remote sense and a power good signal are fitted as standard. A cover with integral end mounted fan option is available. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Features 400W (600W Peak) Convection Cooled 600W with Forced Air Medical Certifi cations (2 x MOPP) Class B Conducted and Radiated EMI Suitable for Class I and Class II installations Compact 3 x 5 x 1.46” Size Enclosure & Other Options Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The compact CUS600M series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 600W with forced air cooling or 400W with 600W peak power when convection cooled. CUS600M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%, no-load power consumption of less than 0.5W (when output inhibited) and a 5V 2A standby voltage, remote on/off, remote sense and a power good signal are fitted as standard. A cover with integral end mounted fan option is available. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment.

Features

  • 400W (600W Peak) Convection Cooled
  • 600W with Forced Air
  • Medical Certifi cations (2 x MOPP)
  • Class B Conducted and Radiated EMI
  • Suitable for Class I and Class II installations
  • Compact 3 x 5 x 1.46” Size
  • Enclosure & Other Options

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Switching Power Supplies - 2095800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
2095800
Switching Power Supplies 2095800
TDK-Lambda CUS600M-28/EF

TDK-Lambda CUS600M-28/EF

Supplier's Site
Power Supply, Ac-Dc, 28V, 14.3A Rohs Compliant Tdk-Lambda - 27AJ4561 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 14.3A Rohs Compliant Tdk-Lambda
27AJ4561
Power Supply, Ac-Dc, 28V, 14.3A Rohs Compliant Tdk-Lambda 27AJ4561
POWER SUPPLY, AC-DC, 28V, 14.3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 28V, 14.3A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 28V, 14.3A; Power Supply Approvals Tdk-Lambda - 82AH0919 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 14.3A; Power Supply Approvals Tdk-Lambda
82AH0919
Power Supply, Ac-Dc, 28V, 14.3A; Power Supply Approvals Tdk-Lambda 82AH0919
POWER SUPPLY, AC-DC, 28V, 14.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400.4W; Output Voltage - Output 1:28V; Output Current - Output 1:14.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 14.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400.4W; Output Voltage - Output 1:28V; Output Current - Output 1:14.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS600M-28/EF CUS600M-28/EF 2095800 27AJ4561 82AH0919
Product Name AC-DC Power Supplies 3 x 5” 600W AC-DC Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 28V, 14.3A Rohs Compliant Tdk-Lambda Power Supply, Ac-Dc, 28V, 14.3A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F) 70 C (158 F) -20 C (-4 F)
Regulatory Compliance IEC60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1 RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS350MP-1000-48/SF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS60M-5/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 102A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details