The 152A series is a compact, air-cooled OEM-style high-voltage power supply designed for capacitor charging, with a rated output power of 1.5 kJ/sec and a peak of 1.65 kJ/sec. It provides a variable output voltage up to 6 kV, with fixed positive polarity only, and uses a 230VAC 1Ø input. The unit features a patented parallel resonant inverter, full remote control via a 15-pin D-sub connector, and meets UL60601-1 medical safety standards. Dimensions are 146 mm wide, 141 mm high, and 361 mm deep, weighing 9 kg. Operation is rated from -20°C to +45°C, with storage up to +85°C.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 152A-30KV-NEG |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |