TDK-Lambda Americas Inc. AC-DC Power Supplies CUS150M-28/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS150M-28/A is a 150W AC-DC power supply in a 2 x 4 x 1.24 inch compact footprint, designed for convection or forced air cooling. It provides a 28V output at up to 5.35A, with 150W output under forced air and 120W under convection cooling. It complies with IEC/EN/UL/CSA62368-1, IEC/EN60601-1, and meets Class B conducted and radiated EMI per EN55032/EN55011. The unit supports Class I and Class II installations, features medical certifications (2 x MOPP), and is rated for operation up to 85°C ambient temperature. It meets IEC61000-3-2 Class A for harmonics and EN60601-1-2:2015 immunity requirements, with efficiency up to 94% and a no-load power consumption below 0.5W at 230Vac.

Datasheet Summary
Powered by GS/AI

The CUS150M-28/A is a 150W AC-DC power supply in a 2 x 4 x 1.24 inch compact footprint, designed for convection or forced air cooling. It provides a 28V output at up to 5.35A, with 150W output under forced air and 120W under convection cooling. It complies with IEC/EN/UL/CSA62368-1, IEC/EN60601-1, and meets Class B conducted and radiated EMI per EN55032/EN55011. The unit supports Class I and Class II installations, features medical certifications (2 x MOPP), and is rated for operation up to 85°C ambient temperature. It meets IEC61000-3-2 Class A for harmonics and EN60601-1-2:2015 immunity requirements, with efficiency up to 94% and a no-load power consumption below 0.5W at 230Vac.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS150M-28/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS150M-28/A
AC-DC Power Supplies CUS150M-28/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
2 x 4” 150W AC-DC Power Supplies - CUS150M-28/A - TDK-Lambda Europe GmbH
Achern, Germany
2 x 4” 150W AC-DC Power Supplies
CUS150M-28/A
2 x 4” 150W AC-DC Power Supplies CUS150M-28/A
CUS150M is a single output 2” x 4” AC/DC supply with IEC60601-1 3rd edition medical approval as well as IEC62368-1 and is available in five mechanical formats: Open pcb, pcb with baseplate, U channel, U channel with cover and U channel with cover and integral top mounted cooling fan. Open pcb versions provide 150W output power with forced air cooling of 1m/s, and 120W at 40 deg C ambient with convection cooling. U channel and baseplate versions provide 150W at up to 50 deg C ambient without any forced air cooling when mounted to a chassis. It meets class B levels for both conducted and radiated emi and is compliant with EN60601-1-2:2015 Edition 4 immunity requirements. CUS150M is suitable for both Class I and Class II installations, is available with 12V to 48V outputs and is ideal for medical and general applications that require silent operation with no fan noise. Efficiency is up to 94%, and off load power consumption is less than 0.5 W. Features Compact 2x4 inch Footprint Medical Approval with 2 x MoPP Isolation Suitable for Class I and Class II (no earth) Installations 150W Convection Cooled Rating (for U channel) Class B Conducted and Radiated EMI Options for U channel, Cover and Top Fan Operation up to 85°C Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

CUS150M is a single output 2” x 4” AC/DC supply with IEC60601-1 3rd edition medical approval as well as IEC62368-1 and is available in five mechanical formats: Open pcb, pcb with baseplate, U channel, U channel with cover and U channel with cover and integral top mounted cooling fan. Open pcb versions provide 150W output power with forced air cooling of 1m/s, and 120W at 40 deg C ambient with convection cooling. U channel and baseplate versions provide 150W at up to 50 deg C ambient without any forced air cooling when mounted to a chassis. It meets class B levels for both conducted and radiated emi and is compliant with EN60601-1-2:2015 Edition 4 immunity requirements. CUS150M is suitable for both Class I and Class II installations, is available with 12V to 48V outputs and is ideal for medical and general applications that require silent operation with no fan noise. Efficiency is up to 94%, and off load power consumption is less than 0.5 W.

Features

  • Compact 2x4 inch Footprint
  • Medical Approval with 2 x MoPP Isolation
  • Suitable for Class I and Class II (no earth) Installations
  • 150W Convection Cooled Rating (for U channel)
  • Class B Conducted and Radiated EMI
  • Options for U channel, Cover and Top Fan
  • Operation up to 85°C

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Switching Power Supplies - 1839431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1839431
Switching Power Supplies 1839431
TDK-Lambda CUS150M-28/A

TDK-Lambda CUS150M-28/A

Supplier's Site
Power Supply, Ac-Dc, 28V, 5.4A; Power Supply Approvals Tdk-Lambda - 69AC4322 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 5.4A; Power Supply Approvals Tdk-Lambda
69AC4322
Power Supply, Ac-Dc, 28V, 5.4A; Power Supply Approvals Tdk-Lambda 69AC4322
POWER SUPPLY, AC-DC, 28V, 5.4A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 5.4A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 28V, 5.4A Rohs Compliant Tdk-Lambda - 37AJ8922 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 5.4A Rohs Compliant Tdk-Lambda
37AJ8922
Power Supply, Ac-Dc, 28V, 5.4A Rohs Compliant Tdk-Lambda 37AJ8922
POWER SUPPLY, AC-DC, 28V, 5.4A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 28V, 5.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS150M-28/A CUS150M-28/A 1839431 69AC4322 37AJ8922
Product Name AC-DC Power Supplies 2 x 4” 150W AC-DC Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 28V, 5.4A; Power Supply Approvals Tdk-Lambda Power Supply, Ac-Dc, 28V, 5.4A Rohs Compliant Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F)
Regulatory Compliance IEC60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1 RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-20KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 500A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100ME-36/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers