TDK-Lambda Americas Inc. AC-DC Power Supplies CUS500M1-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS500M1-24 is a 500W AC-DC power supply in a 3 x 5 x 1.46 inch open-frame package, designed for medical and ITE applications with dual MOPP isolation. It delivers 300W under convection cooling and 501.6W with forced air at 2.7 m/s, outputting 24V at up to 20.9A. It meets IEC/EN/UL62368-1 and 60601-1 safety standards, complies with EN55032/EN55011-Class B EMI limits, and supports Class I and Class II installations. Efficiency reaches up to 96%, with a 22ms hold-up time at 300W load. Operating temperature ranges from -20°C to +70°C, with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The CUS500M1-24 is a 500W AC-DC power supply in a 3 x 5 x 1.46 inch open-frame package, designed for medical and ITE applications with dual MOPP isolation. It delivers 300W under convection cooling and 501.6W with forced air at 2.7 m/s, outputting 24V at up to 20.9A. It meets IEC/EN/UL62368-1 and 60601-1 safety standards, complies with EN55032/EN55011-Class B EMI limits, and supports Class I and Class II installations. Efficiency reaches up to 96%, with a 22ms hold-up time at 300W load. Operating temperature ranges from -20°C to +70°C, with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS500M1-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS500M1-24
AC-DC Power Supplies CUS500M1-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
3 x 5” 500W AC-DC Power Supplies - CUS500M1-24 - TDK-Lambda Europe GmbH
Achern, Germany
3 x 5” 500W AC-DC Power Supplies
CUS500M1-24
3 x 5” 500W AC-DC Power Supplies CUS500M1-24
The compact CUS500M1 series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 500W with forced air cooling or 300W with 500W peak power when convection cooled. CUS500M1 can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%. A cover with integral end mounted fan option is available. Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment. Features 300W (500W Peak) Convection Cooled 500W with Forced Air Medical Certifications (2 x MOPP) Class B Conducted and Radiated EMI Suitable for Class I and Class II installations Compact 3 x 5 x 1.46” Size Enclosure and end fan models Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The compact CUS500M1 series of single output AC-DC power supplies are available with 12V, 19V, 24V, 28V, 32V, 36V and 48V outputs in an industry standard 3 x 5 inch package and can deliver 500W with forced air cooling or 300W with 500W peak power when convection cooled.
CUS500M1 can be used in both Class I and Class II (no earth wire) applications and offers efficiencies of up to 96%. A cover with integral end mounted fan option is available.
Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the EN 61000-3-2 harmonics, IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards.
Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment.

Features

  • 300W (500W Peak) Convection Cooled
  • 500W with Forced Air
  • Medical Certifications (2 x MOPP)
  • Class B Conducted and Radiated EMI
  • Suitable for Class I and Class II installations
  • Compact 3 x 5 x 1.46” Size
  • Enclosure and end fan models

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Switching Power Supplies - 242725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
242725
Switching Power Supplies 242725
TDK-Lambda CUS500M1-24

TDK-Lambda CUS500M1-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 12.5A; Power Supply Approvals Tdk-Lambda - 57AJ6277 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 12.5A; Power Supply Approvals Tdk-Lambda
57AJ6277
Power Supply, Ac-Dc, 24V, 12.5A; Power Supply Approvals Tdk-Lambda 57AJ6277
POWER SUPPLY, AC-DC, 24V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):501.6W; Power Rating (Convection Cooling):300W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):501.6W; Power Rating (Convection Cooling):300W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS500M1-24 CUS500M1-24 242725 57AJ6277
Product Name AC-DC Power Supplies 3 x 5” 500W AC-DC Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 24V, 12.5A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-10kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-30kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-10kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-12/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers