The CUS30M-36/P is a 30W single-output AC/DC power supply with a 36V output, designed for medical and ITE applications. It features a compact 76.2 x 50.8 x 24.2 mm open-frame size with PCB mount JST connectors and meets IEC60601-1 3rd edition for 2xMOPP isolation, suitable for B and BF rated equipment. It complies with IEC62368-1, EN60335-1, EN61558-1, and EN60601-1-2:2015 immunity requirements, and achieves Class B conducted and radiated EMI without external filtering. Operating temperature ranges from -20°C to +70°C with linear derating from +50°C to +70°C, and it supports 5,000m altitude with ambient derating. Efficiency is 88% at 230VAC input under full load, with ripple and noise of 144mV and 200mV respectively. The unit provides overcurrent and overvoltage protection, and has an MTBF of 9,960,323 hours under specified conditions. The /P suffix indicates PCB mount configuration with JST connectors.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 36V, 0.84A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30.2W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CUS30M-36/P | 18AH3986 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 36V, 0.84A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |