The CUS500M1-19/EF is a 500W AC-DC power supply in an enclosed package with an integrated end fan, designed for medical and ITE applications requiring Class II installation capability. It operates from 85 to 265Vac input, delivers 19V at up to 26.4A under forced air cooling, and supports 300W convection cooling with a 500W peak capability. The unit measures 157 x 85 x 42.5 mm and weighs 790 g. It meets IEC/EN/UL62368-1 and IEC60601-1 safety standards with 2xMOPP isolation, complies with EN55032/EN55011 Class B EMI limits, and is certified for EN60601-1-2 electromagnetic immunity. The power supply operates from -20°C to +70°C ambient and supports altitudes up to 5,000 m.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 19V, 15.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:300.2W; Output Voltage - Output 1:19V; Output Current - Output 1:15.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CUS500M1-19/EF | 57AJ6276 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 19V, 15.8A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| DC Output Voltage | 19.0 volts | 19.0 volts |