TDK-Lambda Americas Inc. AC-DC Power Supplies CUS200M-18/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS200M-18/A is a 200W to 250W AC-DC power supply designed for medical and ITE applications, offering convection or forced air cooling. It operates from 85-265Vac input and delivers a 18V output with a maximum current of 14A under forced air, providing up to 252W. The unit includes a 5V 0.6A standby output, remote on/off, and a DC Good signal. It meets IEC/UL/CSA/EN60601-1 and IEC/UL/CSA/EN62368-1 safety standards with double MOPP isolation suitable for BF-rated equipment. The chassis-mounted version (/A) has a compact size of 127 x 76.2 x 34 mm and weighs 470g. Efficiency reaches 94% at 230Vac, with conduction and radiated EMI compliance to EN55011-B and FCC Class B. Cooling is convection or forced air up to 1.5m/s, and the operating temperature range is -20°C to +70°C with derating above +50°C.

Datasheet Summary
Powered by GS/AI

The CUS200M-18/A is a 200W to 250W AC-DC power supply designed for medical and ITE applications, offering convection or forced air cooling. It operates from 85-265Vac input and delivers a 18V output with a maximum current of 14A under forced air, providing up to 252W. The unit includes a 5V 0.6A standby output, remote on/off, and a DC Good signal. It meets IEC/UL/CSA/EN60601-1 and IEC/UL/CSA/EN62368-1 safety standards with double MOPP isolation suitable for BF-rated equipment. The chassis-mounted version (/A) has a compact size of 127 x 76.2 x 34 mm and weighs 470g. Efficiency reaches 94% at 230Vac, with conduction and radiated EMI compliance to EN55011-B and FCC Class B. Cooling is convection or forced air up to 1.5m/s, and the operating temperature range is -20°C to +70°C with derating above +50°C.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS200M-18/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS200M-18/A
AC-DC Power Supplies CUS200M-18/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CUS200M-18/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS200M-18/A-ND
AC DC Converters 285-CUS200M-18/A-ND
Enclosed AC DC Converters 1 Output 18V 11.2A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 18V 11.2A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 18V, 14A; Power Supply Approvals Tdk-Lambda - 13AC1771 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 18V, 14A; Power Supply Approvals Tdk-Lambda
13AC1771
Power Supply, Medical, Ac-Dc, 18V, 14A; Power Supply Approvals Tdk-Lambda 13AC1771
POWER SUPPLY, MEDICAL, AC-DC, 18V, 14A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:252W; Output Voltage - Output 1:18V; Output Current - Output 1:14A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 18V, 14A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:252W; Output Voltage - Output 1:18V; Output Current - Output 1:14A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CUS200M-18/A 285-CUS200M-18/A-ND 13AC1771
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Medical, Ac-Dc, 18V, 14A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CSS500-36/I - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS400M-15/C - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS60M-12/SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers