The CC1R5-2412SF-E is a 1.5W isolated DC-DC converter from the CC-E series, designed for industrial applications requiring low-profile, high-efficiency power conversion. It operates from an input voltage range of 18 to 36V and provides a dual output of ±12V or ±15V, with a maximum output current of ±0.06A or ±0.05A respectively. The converter features a through-hole mounting style (F) and a five-sided metal case that reduces radiated noise. It operates at efficiencies up to 79% at nominal input, supports remote on/off with negative logic, and has an input-to-output isolation of 500Vac. Output voltage tolerance is ±3%, with ripple and noise of 120mV (30mV typical) for ±12/±15V outputs. The device operates in ambient temperatures from -40°C to 85°C and meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 12 ~ 15V 125mA 18V - 36V Input
DC DC CONVERTER 12-15V 1W
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 125mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-2412SF-E | CC1R5-2412SF-E | 445-2459-ND | CC1R5-2412SF-E | 05M6930 |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 125Ma, 12V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |