DC-DC Converters, PCB mount, Dual Output, Output: 1.56W, ±12V, Isolated type
Isolated Module DC DC Converter 2 Output 12V -12V 65mA, 65mA 18V - 76V Input
DC-DC CONV, 12V/-12V, 0.065A/-0.065A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.56W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:65mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CCG1R5-48-12DF | 285-CCG1R5-48-12DF-ND | 30AK8130 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Conv, 12V/-12V, 0.065A/-0.065A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Regulatory Compliance | IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 | RoHS Compliant |