TDK-Lambda Americas Inc. DC-DC Converters CC15-2403SRH-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC15-2403SRH-E is a 15W DC-DC converter designed for industrial applications, offering a 24V nominal input and 3.3V output. It features a surface-mount through-hole compatible package (SMT, no case), with dimensions of 38.4 mm × 29.6 mm × 6.8 mm for the cased version, though this variant is uncased. It provides up to 92% efficiency, ±1% initial output accuracy, and 150mV output ripple. Isolation is 1500VDC between input and output, with an operating temperature range of -40°C to +85°C. It includes remote on/off control, an alarm output, and sequencing capability for synchronized startup. The converter complies with IEC/EN/UL/CSA60950-1 and IEC/EN/UL/CSA62368-1 safety standards and carries a 5-year warranty. The SRH-E variant lacks a case and uses SMT mounting.

Datasheet Summary
Powered by GS/AI

The CC15-2403SRH-E is a 15W DC-DC converter designed for industrial applications, offering a 24V nominal input and 3.3V output. It features a surface-mount through-hole compatible package (SMT, no case), with dimensions of 38.4 mm × 29.6 mm × 6.8 mm for the cased version, though this variant is uncased. It provides up to 92% efficiency, ±1% initial output accuracy, and 150mV output ripple. Isolation is 1500VDC between input and output, with an operating temperature range of -40°C to +85°C. It includes remote on/off control, an alarm output, and sequencing capability for synchronized startup. The converter complies with IEC/EN/UL/CSA60950-1 and IEC/EN/UL/CSA62368-1 safety standards and carries a 5-year warranty. The SRH-E variant lacks a case and uses SMT mounting.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC15-2403SRH-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC15-2403SRH-E
DC-DC Converters CC15-2403SRH-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - CC15-2403SRH-E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
CC15-2403SRH-E-ND
DC DC Converters CC15-2403SRH-E-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC15-2403SRH-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC15-2403SRH-E
Power Supplies - Board Mount - DC DC Converters CC15-2403SRH-E
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number CC15-2403SRH-E CC15-2403SRH-E-ND CC15-2403SRH-E
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-15KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - i7A24045A033V-000-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CCG30-48-05S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
DC-DC Converters - CCG15-48-05S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers