TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-12-15DR

Description
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 30AK8111, provides dual output voltages of +15V and -15V, each capable of delivering a maximum current of 0.05A. This converter operates within a wide input voltage range of 4.5V to 18V, making it suitable for various applications requiring stable voltage levels. It has a maximum output power of 1.5W and is compliant with RoHS standards. The device features a compact design, which is beneficial for space-constrained environments. Additionally, it is certified to IEC 62368-1, ensuring compliance with safety standards. The converter is designed to operate in ambient temperatures ranging from -40°C to +100°C, providing versatility in different operating conditions. With an input to output isolation of 1,500Vdc, it offers enhanced safety for sensitive electronic components.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 30AK8111, provides dual output voltages of +15V and -15V, each capable of delivering a maximum current of 0.05A. This converter operates within a wide input voltage range of 4.5V to 18V, making it suitable for various applications requiring stable voltage levels. It has a maximum output power of 1.5W and is compliant with RoHS standards. The device features a compact design, which is beneficial for space-constrained environments. Additionally, it is certified to IEC 62368-1, ensuring compliance with safety standards. The converter is designed to operate in ambient temperatures ranging from -40°C to +100°C, providing versatility in different operating conditions. With an input to output isolation of 1,500Vdc, it offers enhanced safety for sensitive electronic components.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-12-15DR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-12-15DR
DC-DC Converters CCG1R5-12-15DR
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type

Supplier's Site Datasheet
DC DC Converters - 285-CCG1R5-12-15DR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CCG1R5-12-15DR-ND
DC DC Converters 285-CCG1R5-12-15DR-ND
Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V/-15V, 0.05A/0.05A; Power Supply Approvals Tdk-Lambda - 30AK8111 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-15V, 0.05A/0.05A; Power Supply Approvals Tdk-Lambda
30AK8111
Dc-Dc Converter, 15V/-15V, 0.05A/0.05A; Power Supply Approvals Tdk-Lambda 30AK8111
DC-DC CONVERTER, 15V/-15V, 0.05A/0.05A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-15V, 0.05A/0.05A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCG1R5-12-15DR 285-CCG1R5-12-15DR-ND 30AK8111
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 15V/-15V, 0.05A/0.05A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A4W010A033V-0S1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CCG30-48-05S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CC3-0512SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 303L-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details